Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CMS8-3.3#PBF 781998-LTC1475CMS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781998-LTC1475CMS8-3 .3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1475 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Input Voltage MIN: 3V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): STPRDC02TR; LTC1475CMS8-3.3#TRM; ; LTC1475CMS8-3.3#TR; LTC1475CMS8-3.3; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781998-LTC1475CMS8-3 .3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1475 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Input Voltage MIN: 3V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): STPRDC02TR; LTC1475CMS8-3.3#TRM; ; LTC1475CMS8-3.3#TR; LTC1475CMS8-3.3; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CMS8-3.3#PBF - 781998-LTC1475CMS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CMS8-3.3#PBF
781998-LTC1475CMS8-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CMS8-3.3#PBF 781998-LTC1475CMS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 781998-LTC1475CMS8-3 .3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1475 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Input Voltage MIN: 3V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): STPRDC02TR; LTC1475CMS8-3.3#TRM; ; LTC1475CMS8-3.3#TR; LTC1475CMS8-3.3; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781998-LTC1475CMS8-3.3#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost, SEPIC
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Family Name: LTC1475
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Input Voltage MIN: 3V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): STPRDC02TR; LTC1475CMS8-3.3#TRM; ; LTC1475CMS8-3.3#TR; LTC1475CMS8-3.3;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781998-LTC1475CMS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CMS8-3.3#PBF
Configuration / Function Buck; Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CMS8#TRPBF - 1058136-LT1317CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-PG#PBF - 020490-LTC1628IG-PG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details