Manufacturer: Linear Technology
Win Source Part Number: 781974-LTC1445IS#TRP
Packaging: Reel package
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, TTL
Number of Elements: 4
Current - Output (Typ): 0.015mA @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Hysteresis: 50mV
Family Name: LTC1445
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Dual Supply Voltage (±): 2 V ~ 11 V, ±1 V ~ 5.5 V
Maximum Quiescent Current: 8.5μA
Voltage - Input Offset (Maximum): 10mV @ 5V
Propagation Delay (Maximum): 12μs
Alternative Parts (Cross-Reference): MAX924ESE+; MAX924ESE+T; MAX924ESE-W; MAX924MSE/PR;
Introduction Date: January 07, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 781974-LTC1445IS#TRPBF |
| Product Name | Linear - Linear - Comparators - LTC1445IS#TRPBF |
| VOS | 10 millivolts |