Manufacturer: Linear Technology
Win Source Part Number: 781966-LTC1440IN8#PB
Packaging: Tube
Type: with Voltage Reference
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: CMOS, TTL
Number of Elements: 1
Current - Output (Typ): 0.02mA @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Hysteresis: 50mV
Family Name: LTC1440
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): 2 V ~ 11 V, ±1 V ~ 5.5 V
Maximum Quiescent Current: 4.4μA
Voltage - Input Offset (Maximum): 10mV @ 5V
Propagation Delay (Maximum): 15μs
Alternative Parts (Cross-Reference): MAX921CPA; MAX931EPA; MAX921EPA; MAX931CPA;
Introduction Date: February 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 781966-LTC1440IN8#PBF |
| Product Name | Linear - Linear - Comparators - LTC1440IN8#PBF |
| VOS | 10 millivolts |