Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438IG-ADJ#PBF 781959-LTC1438IG-ADJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781959-LTC1438IG-ADJ #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1438 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): ISL6323BCRZ-T; MAX16933CATIS/V+; ISL6323BCRZ; MAX16933CATIS/V+T ; Introduction Date: January 31, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781959-LTC1438IG-ADJ #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1438 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): ISL6323BCRZ-T; MAX16933CATIS/V+; ISL6323BCRZ; MAX16933CATIS/V+T ; Introduction Date: January 31, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438IG-ADJ#PBF - 781959-LTC1438IG-ADJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438IG-ADJ#PBF
781959-LTC1438IG-ADJ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438IG-ADJ#PBF 781959-LTC1438IG-ADJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 781959-LTC1438IG-ADJ #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1438 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): ISL6323BCRZ-T; MAX16933CATIS/V+; ISL6323BCRZ; MAX16933CATIS/V+T ; Introduction Date: January 31, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781959-LTC1438IG-ADJ#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 400kHz
Control Features: Enable, Power on Reset, Soft Start
Supply Voltage: 3.5 V ~ 30 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1438
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): ISL6323BCRZ-T; MAX16933CATIS/V+; ISL6323BCRZ; MAX16933CATIS/V+T ;
Introduction Date: January 31, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781959-LTC1438IG-ADJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438IG-ADJ#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power on Reset, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-5#TRMPBF - 1002844-LTC3621IDCB-5#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307BCMS8#PBF - 1058121-LT1307BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1377IS8#PBF - 002733-LT1377IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details