Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1436AIGN#PBF 781954-LTC1436AIGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781954-LTC1436AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1436A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX17233ETIS+T; Introduction Date: August 12, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781954-LTC1436AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1436A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX17233ETIS+T; Introduction Date: August 12, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1436AIGN#PBF - 781954-LTC1436AIGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1436AIGN#PBF
781954-LTC1436AIGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1436AIGN#PBF 781954-LTC1436AIGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781954-LTC1436AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1436A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX17233ETIS+T; Introduction Date: August 12, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781954-LTC1436AIGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 400kHz
Control Features: Enable, Power on Reset, Soft Start
Supply Voltage: 3.5 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1436A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX17233ETIS+T;
Introduction Date: August 12, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781954-LTC1436AIGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1436AIGN#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power on Reset, Soft Start
Unlock Full Specs
to access all available technical data