Manufacturer: Linear Technology
Win Source Part Number: 781953-LTC1436AEGN#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 400kHz
Control Features: Enable, Power on Reset, Soft Start
Supply Voltage: 3.5 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1436A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): LTC1436AIGN#TRPBF; LTC1436AIGN-PLL#PBF;
Introduction Date: August 12, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781953-LTC1436AEGN#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1436AEGN#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 24-SSOP (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power on Reset, Soft Start |