Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430AIGN#PBF 781946-LTC1430AIGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781946-LTC1430AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 4 V ~ 8 V Number of Outputs: 1 Family Name: LTC1430A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): RT9218GS; BD9853AFV-E2; IR3541-00MTRPBF; Si786CG-E3; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781946-LTC1430AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 4 V ~ 8 V Number of Outputs: 1 Family Name: LTC1430A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): RT9218GS; BD9853AFV-E2; IR3541-00MTRPBF; Si786CG-E3; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430AIGN#PBF - 781946-LTC1430AIGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430AIGN#PBF
781946-LTC1430AIGN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430AIGN#PBF 781946-LTC1430AIGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781946-LTC1430AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 4 V ~ 8 V Number of Outputs: 1 Family Name: LTC1430A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): RT9218GS; BD9853AFV-E2; IR3541-00MTRPBF; Si786CG-E3; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781946-LTC1430AIGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Controller, Intel Pentium II, AMD-K6
Mounting: SMD
Voltage - Output: 3.3V
Voltage - Input: 4 V ~ 8 V
Number of Outputs: 1
Family Name: LTC1430A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): RT9218GS; BD9853AFV-E2; IR3541-00MTRPBF; Si786CG-E3;
Introduction Date: February 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781946-LTC1430AIGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430AIGN#PBF
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#PBF - 020367-LT1963EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details