Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#TRPBF 781941-LTC1421IG-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781941-LTC1421IG-2.5 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 24-SSOP (0.209", 5.30mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1421IG-2.5#TR; LTC1421IG-2.5; LTC1421IG-2.5#PBF; LTC1421CG-2.5; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781941-LTC1421IG-2.5 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 24-SSOP (0.209", 5.30mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1421IG-2.5#TR; LTC1421IG-2.5; LTC1421IG-2.5#PBF; LTC1421CG-2.5; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#TRPBF - 781941-LTC1421IG-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#TRPBF
781941-LTC1421IG-2.5#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#TRPBF 781941-LTC1421IG-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781941-LTC1421IG-2.5 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 24-SSOP (0.209", 5.30mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Family Name: LTC1421 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1421IG-2.5#TR; LTC1421IG-2.5; LTC1421IG-2.5#PBF; LTC1421CG-2.5; Introduction Date: October 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781941-LTC1421IG-2.5#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, UVLO
Package: 24-SSOP (0.209", 5.30mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 12 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Family Name: LTC1421
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC1421IG-2.5#TR; LTC1421IG-2.5; LTC1421IG-2.5#PBF; LTC1421CG-2.5;
Introduction Date: October 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781941-LTC1421IG-2.5#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1232CS8#PBF - 112497-LTC1232CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#PBF - 020546-LTC2924IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details