Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1419CSW#PBF 781937-LTC1419CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781937-LTC1419CSW#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1419 Categories: Integrated Circuits (ICs) Sampling Rate: 800k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7819U; ADS7810UB/1K; ADC1241BIJ; ADS7810U/1KE4; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781937-LTC1419CSW#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1419 Categories: Integrated Circuits (ICs) Sampling Rate: 800k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7819U; ADS7810UB/1K; ADC1241BIJ; ADS7810U/1KE4; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1419CSW#PBF
781937-LTC1419CSW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1419CSW#PBF 781937-LTC1419CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781937-LTC1419CSW#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1419 Categories: Integrated Circuits (ICs) Sampling Rate: 800k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7819U; ADS7810UB/1K; ADC1241BIJ; ADS7810U/1KE4; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781937-LTC1419CSW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 14
Number of Converters: 1
Family Name: LTC1419
Categories: Integrated Circuits (ICs)
Sampling Rate: 800k
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ADS7819U; ADS7810UB/1K; ADC1241BIJ; ADS7810U/1KE4;
Introduction Date: July 21, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781937-LTC1419CSW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1419CSW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products