Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418IG#PBF 781933-LTC1418IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781933-LTC1418IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191AENG+T; MAX191AMRG+; MAX191AENG-T; MAX191BCWG-T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781933-LTC1418IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191AENG+T; MAX191AMRG+; MAX191AENG-T; MAX191BCWG-T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418IG#PBF
781933-LTC1418IG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418IG#PBF 781933-LTC1418IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 781933-LTC1418IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191AENG+T; MAX191AMRG+; MAX191AENG-T; MAX191BCWG-T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781933-LTC1418IG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V, 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: ±5V, 5V
Resolution: 14
Number of Converters: 1
Family Name: LTC1418
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX191AENG+T; MAX191AMRG+; MAX191AENG-T; MAX191BCWG-T;
Introduction Date: July 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781933-LTC1418IG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418IG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1415CSW#PBF - 072457-LTC1415CSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860IS8#PBF - 128070-LTC1860IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details