Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418ACG#PBF 781931-LTC1418ACG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781931-LTC1418ACG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191ACNG-T; MAX191AENG+T; MAX191BENG-T; MAX191ACNG+T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781931-LTC1418ACG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191ACNG-T; MAX191AENG+T; MAX191BENG-T; MAX191ACNG+T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418ACG#PBF
781931-LTC1418ACG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418ACG#PBF 781931-LTC1418ACG#PBF
Manufacturer: Linear Technology Win Source Part Number: 781931-LTC1418ACG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191ACNG-T; MAX191AENG+T; MAX191BENG-T; MAX191ACNG+T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781931-LTC1418ACG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V, 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: ±5V, 5V
Resolution: 14
Number of Converters: 1
Family Name: LTC1418
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX191ACNG-T; MAX191AENG+T; MAX191BENG-T; MAX191ACNG+T;
Introduction Date: July 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781931-LTC1418ACG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418ACG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318322-LTC1275BCSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details