Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417AIGN#PBF 781930-LTC1417AIGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781930-LTC1417AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1417 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): DSP101KP; TLV2545CDGKR; TLV2545IDGKG4; TLV2545IDGKRG4; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781930-LTC1417AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1417 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): DSP101KP; TLV2545CDGKR; TLV2545IDGKG4; TLV2545IDGKRG4; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417AIGN#PBF
781930-LTC1417AIGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417AIGN#PBF 781930-LTC1417AIGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781930-LTC1417AIGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1417 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): DSP101KP; TLV2545CDGKR; TLV2545IDGKG4; TLV2545IDGKRG4; Introduction Date: April 27, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781930-LTC1417AIGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V, 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: ±5V, 5V
Resolution: 14
Number of Converters: 1
Family Name: LTC1417
Categories: Integrated Circuits (ICs)
Sampling Rate: 400k
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): DSP101KP; TLV2545CDGKR; TLV2545IDGKG4; TLV2545IDGKRG4;
Introduction Date: April 27, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781930-LTC1417AIGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1417AIGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321166-LTC2377CMS-18#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197LCS8#PBF - 127325-LTC1197LCS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details