Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE#PBF 781914-LTC1407CMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781914-LTC1407CMSE#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1407 Categories: Integrated Circuits (ICs) Sampling Rate: 3M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC1407CMSE; LTC1407CMSE#TR; LTC1407CMSE#TRPBF; LTC1407IMSE; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781914-LTC1407CMSE#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1407 Categories: Integrated Circuits (ICs) Sampling Rate: 3M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC1407CMSE; LTC1407CMSE#TR; LTC1407CMSE#TRPBF; LTC1407IMSE; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE#PBF - 781914-LTC1407CMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE#PBF
781914-LTC1407CMSE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE#PBF 781914-LTC1407CMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781914-LTC1407CMSE#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-MUX-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1407 Categories: Integrated Circuits (ICs) Sampling Rate: 3M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): LTC1407CMSE; LTC1407CMSE#TR; LTC1407CMSE#TRPBF; LTC1407IMSE; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781914-LTC1407CMSE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Configuration: S/H-MUX-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC1407
Categories: Integrated Circuits (ICs)
Sampling Rate: 3M
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): LTC1407CMSE; LTC1407CMSE#TR; LTC1407CMSE#TRPBF; LTC1407IMSE;
Introduction Date: November 20, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781914-LTC1407CMSE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407CMSE#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products