Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1406IGN#PBF 781908-LTC1406IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781908-LTC1406IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 8 Number of Converters: 1 Family Name: LTC1406 Categories: Integrated Circuits (ICs) Sampling Rate: 20M Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 5962-0420801QXA; ADC1175MW-QML/NOPB; ADC1175CIMTC; ADC1175CIMTCX; Introduction Date: February 25, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781908-LTC1406IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 8 Number of Converters: 1 Family Name: LTC1406 Categories: Integrated Circuits (ICs) Sampling Rate: 20M Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 5962-0420801QXA; ADC1175MW-QML/NOPB; ADC1175CIMTC; ADC1175CIMTCX; Introduction Date: February 25, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1406IGN#PBF
781908-LTC1406IGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1406IGN#PBF 781908-LTC1406IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781908-LTC1406IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 8 Number of Converters: 1 Family Name: LTC1406 Categories: Integrated Circuits (ICs) Sampling Rate: 20M Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 5962-0420801QXA; ADC1175MW-QML/NOPB; ADC1175CIMTC; ADC1175CIMTCX; Introduction Date: February 25, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781908-LTC1406IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 8
Number of Converters: 1
Family Name: LTC1406
Categories: Integrated Circuits (ICs)
Sampling Rate: 20M
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): 5962-0420801QXA; ADC1175MW-QML/NOPB; ADC1175CIMTC; ADC1175CIMTCX;
Introduction Date: February 25, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781908-LTC1406IGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1406IGN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2313HTS8-12#TRMPBF - 1226736-LTC2313HTS8-12#TRMPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451CDDB#TRMPBF - 1061694-LTC2451CDDB#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 8-DFN (3x2)
Packing Method Tape Reel; Reel - TR
View Details