Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403IMSE#PBF 781903-LTC1403IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781903-LTC1403IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX11108AVB+; MAX1279AETC-T; MAX1279AETC; MAX1279AETC+; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781903-LTC1403IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX11108AVB+; MAX1279AETC-T; MAX1279AETC; MAX1279AETC+; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403IMSE#PBF
781903-LTC1403IMSE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403IMSE#PBF 781903-LTC1403IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781903-LTC1403IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX11108AVB+; MAX1279AETC-T; MAX1279AETC; MAX1279AETC+; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781903-LTC1403IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC1403
Categories: Integrated Circuits (ICs)
Sampling Rate: 2.8M
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MAX11108AVB+; MAX1279AETC-T; MAX1279AETC; MAX1279AETC+;
Introduction Date: December 02, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781903-LTC1403IMSE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403IMSE#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2312HTS8-12#TRMPBF - 1025791-LTC2312HTS8-12#TRMPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel; Cut Tape (CT)
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 8-PDIP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1746IFW#PBF - 072502-LTC1746IFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details