Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1402CGN#PBF 781897-LTC1402CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781897-LTC1402CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1402 Categories: Integrated Circuits (ICs) Sampling Rate: 2.2M Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ADS7890IPFBR; ADS7890IPFBRG4; ADC1031CIN; TLV1572ID; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781897-LTC1402CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1402 Categories: Integrated Circuits (ICs) Sampling Rate: 2.2M Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ADS7890IPFBR; ADS7890IPFBRG4; ADC1031CIN; TLV1572ID; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1402CGN#PBF
781897-LTC1402CGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1402CGN#PBF 781897-LTC1402CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781897-LTC1402CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1402 Categories: Integrated Circuits (ICs) Sampling Rate: 2.2M Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ADS7890IPFBR; ADS7890IPFBRG4; ADC1031CIN; TLV1572ID; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781897-LTC1402CGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V, 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: ±5V, 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1402
Categories: Integrated Circuits (ICs)
Sampling Rate: 2.2M
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): ADS7890IPFBR; ADS7890IPFBRG4; ADC1031CIN; TLV1572ID;
Introduction Date: October 20, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781897-LTC1402CGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1402CGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1405IGN#PBF - 123170-LTC1405IGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details