Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298CN8#PBF 781860-LTC1298CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781860-LTC1298CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1298 Categories: Integrated Circuits (ICs) Sampling Rate: 11.1k Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC12H030CIWM; ADC12H030CIWM/NOPB; ADC12H032CIWM; Introduction Date: January 23, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781860-LTC1298CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1298 Categories: Integrated Circuits (ICs) Sampling Rate: 11.1k Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC12H030CIWM; ADC12H030CIWM/NOPB; ADC12H032CIWM; Introduction Date: January 23, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298CN8#PBF
781860-LTC1298CN8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298CN8#PBF 781860-LTC1298CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781860-LTC1298CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1298 Categories: Integrated Circuits (ICs) Sampling Rate: 11.1k Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC12H030CIWM; ADC12H030CIWM/NOPB; ADC12H032CIWM; Introduction Date: January 23, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781860-LTC1298CN8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1298
Categories: Integrated Circuits (ICs)
Sampling Rate: 11.1k
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC12H030CIWM; ADC12H030CIWM/NOPB; ADC12H032CIWM;
Introduction Date: January 23, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781860-LTC1298CN8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298CN8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-14#PBF - 1018016-LTC2321IUFD-14#PBF - Win Source Electronics
Specs
Interface Type Serial; SPI; LVDS, SPI, Serial
Package Type QFN
Packing Method Tape Reel; Cut Tape
View Details