Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296CCN#PBF 781854-LTC1296CCN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781854-LTC1296CCN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1296 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1296CCN; LTC1296CCSW#TR; LTC1296CCSW; LTC1296CCSW#TRPBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781854-LTC1296CCN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1296 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1296CCN; LTC1296CCSW#TR; LTC1296CCSW; LTC1296CCSW#TRPBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296CCN#PBF
781854-LTC1296CCN#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296CCN#PBF 781854-LTC1296CCN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781854-LTC1296CCN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1296 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1296CCN; LTC1296CCSW#TR; LTC1296CCSW; LTC1296CCSW#TRPBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781854-LTC1296CCN#PBF
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±5V, 5V
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Family Name: LTC1296
Categories: Integrated Circuits (ICs)
Sampling Rate: 46.5k
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): LTC1296CCN; LTC1296CCSW#TR; LTC1296CCSW; LTC1296CCSW#TRPBF;
Introduction Date: February 08, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781854-LTC1296CCN#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296CCN#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products