Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1293CCSW#TRPBF 781848-LTC1293CCSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781848-LTC1293CCSW#T RPBF Packaging: Reel package Type: Data Acquisition System (DAS), ADC Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1293 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1293CCSW; LTC1293CCSW#TR; LTC1293CCN#PBF; LTC1293CCSW#PBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781848-LTC1293CCSW#T RPBF Packaging: Reel package Type: Data Acquisition System (DAS), ADC Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1293 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1293CCSW; LTC1293CCSW#TR; LTC1293CCN#PBF; LTC1293CCSW#PBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1293CCSW#TRPBF
781848-LTC1293CCSW#TRPBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1293CCSW#TRPBF 781848-LTC1293CCSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781848-LTC1293CCSW#T RPBF Packaging: Reel package Type: Data Acquisition System (DAS), ADC Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1293 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1293CCSW; LTC1293CCSW#TR; LTC1293CCN#PBF; LTC1293CCSW#PBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781848-LTC1293CCSW#TRPBF
Packaging: Reel package
Type: Data Acquisition System (DAS), ADC
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±5V, 5V
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Family Name: LTC1293
Categories: Integrated Circuits (ICs)
Sampling Rate: 46.5k
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC1293CCSW; LTC1293CCSW#TR; LTC1293CCN#PBF; LTC1293CCSW#PBF;
Introduction Date: February 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781848-LTC1293CCSW#TRPBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1293CCSW#TRPBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details