Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1291CCN8#PBF 781841-LTC1291CCN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781841-LTC1291CCN8#P BF Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Single Supply Family Name: LTC1291 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MCP3202-BI/PG; MCP3202-CI/P; MCP3202-BI/P; MCP3202-CI/PG; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781841-LTC1291CCN8#P BF Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Single Supply Family Name: LTC1291 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MCP3202-BI/PG; MCP3202-CI/P; MCP3202-BI/P; MCP3202-CI/PG; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1291CCN8#PBF
781841-LTC1291CCN8#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1291CCN8#PBF 781841-LTC1291CCN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781841-LTC1291CCN8#P BF Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Single Supply Family Name: LTC1291 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MCP3202-BI/PG; MCP3202-CI/P; MCP3202-BI/P; MCP3202-CI/PG; Introduction Date: January 26, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781841-LTC1291CCN8#PBF
Packaging: Tube
Type: Data Acquisition System (DAS)
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 5V
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Family Name: LTC1291
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MCP3202-BI/PG; MCP3202-CI/P; MCP3202-BI/P; MCP3202-CI/PG;
Introduction Date: January 26, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781841-LTC1291CCN8#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1291CCN8#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1746IFW#PBF - 072502-LTC1746IFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details