Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CISW#PBF 781839-LTC1290CISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781839-LTC1290CISW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1290CISW#TR; LTC1290CISW#TRM; LTC1290CISW; LTC1290CIN#TRM; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781839-LTC1290CISW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1290CISW#TR; LTC1290CISW#TRM; LTC1290CISW; LTC1290CIN#TRM; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CISW#PBF
781839-LTC1290CISW#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CISW#PBF 781839-LTC1290CISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781839-LTC1290CISW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1290CISW#TR; LTC1290CISW#TRM; LTC1290CISW; LTC1290CIN#TRM; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781839-LTC1290CISW#PBF
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±5V, 5V
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Family Name: LTC1290
Categories: Integrated Circuits (ICs)
Sampling Rate: 50k
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LTC1290CISW#TR; LTC1290CISW#TRM; LTC1290CISW; LTC1290CIN#TRM;
Introduction Date: November 03, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781839-LTC1290CISW#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CISW#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1400CS8#PBF - 132288-LTC1400CS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318268-LTC2462CMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; TSSOP; 12-TSSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details