Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290BCSW#PBF 781837-LTC1290BCSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781837-LTC1290BCSW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1290BCSW#TRM; LTC1290BCSW#TR; LTC1290BCSW; LTC1290BCN#PBF; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781837-LTC1290BCSW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1290BCSW#TRM; LTC1290BCSW#TR; LTC1290BCSW; LTC1290BCN#PBF; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290BCSW#PBF
781837-LTC1290BCSW#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290BCSW#PBF 781837-LTC1290BCSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781837-LTC1290BCSW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1290BCSW#TRM; LTC1290BCSW#TR; LTC1290BCSW; LTC1290BCN#PBF; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781837-LTC1290BCSW#PBF
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±5V, 5V
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Family Name: LTC1290
Categories: Integrated Circuits (ICs)
Sampling Rate: 50k
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LTC1290BCSW#TRM; LTC1290BCSW#TR; LTC1290BCSW; LTC1290BCN#PBF;
Introduction Date: November 03, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781837-LTC1290BCSW#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290BCSW#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2259IUJ-14#PBF - 020532-LTC2259IUJ-14#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details