Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283ACN#PBF 781834-LTC1283ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781834-LTC1283ACN#PB F Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±3.3V, 3 V ~ 3.6 V Data Interface: Serial, Parallel Resolution (Bits): 10 b Family Name: LTC1283 Categories: Integrated Circuits (ICs) Sampling Rate: 15k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1283ACN; MAX148BCPP+; MAX148BCAP+T; MAX148ACAP; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781834-LTC1283ACN#PB F Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±3.3V, 3 V ~ 3.6 V Data Interface: Serial, Parallel Resolution (Bits): 10 b Family Name: LTC1283 Categories: Integrated Circuits (ICs) Sampling Rate: 15k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1283ACN; MAX148BCPP+; MAX148BCAP+T; MAX148ACAP; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283ACN#PBF
781834-LTC1283ACN#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283ACN#PBF 781834-LTC1283ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781834-LTC1283ACN#PB F Packaging: Tube Type: Data Acquisition System (DAS) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±3.3V, 3 V ~ 3.6 V Data Interface: Serial, Parallel Resolution (Bits): 10 b Family Name: LTC1283 Categories: Integrated Circuits (ICs) Sampling Rate: 15k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1283ACN; MAX148BCPP+; MAX148BCAP+T; MAX148ACAP; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781834-LTC1283ACN#PBF
Packaging: Tube
Type: Data Acquisition System (DAS)
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±3.3V, 3 V ~ 3.6 V
Data Interface: Serial, Parallel
Resolution (Bits): 10 b
Family Name: LTC1283
Categories: Integrated Circuits (ICs)
Sampling Rate: 15k
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): LTC1283ACN; MAX148BCPP+; MAX148BCAP+T; MAX148ACAP;
Introduction Date: January 24, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781834-LTC1283ACN#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283ACN#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2483CDD#PBF - 1061724-LTC2483CDD#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tape Reel; Reel - TR
View Details