Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1278-4CN#PBF 781831-LTC1278-4CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781831-LTC1278-4CN#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V, -2.45 V ~ 5.25 Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1278 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): TLC1225MJB; TLC1225MJ; TLC1225IFN; TLC1225MFK; Introduction Date: October 07, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781831-LTC1278-4CN#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V, -2.45 V ~ 5.25 Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1278 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): TLC1225MJB; TLC1225MJ; TLC1225IFN; TLC1225MFK; Introduction Date: October 07, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1278-4CN#PBF
781831-LTC1278-4CN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1278-4CN#PBF 781831-LTC1278-4CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781831-LTC1278-4CN#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V, -2.45 V ~ 5.25 Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1278 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): TLC1225MJB; TLC1225MJ; TLC1225IFN; TLC1225MFK; Introduction Date: October 07, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781831-LTC1278-4CN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V, -2.45 V ~ 5.25
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1278
Categories: Integrated Circuits (ICs)
Sampling Rate: 400k
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): TLC1225MJB; TLC1225MJ; TLC1225IFN; TLC1225MFK;
Introduction Date: October 07, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781831-LTC1278-4CN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1278-4CN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451CDDB#TRMPBF - 1061694-LTC2451CDDB#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 8-DFN (3x2)
Packing Method Tape Reel; Reel - TR
View Details