Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1275BCSW#PBF 781829-LTC1275BCSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781829-LTC1275BCSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V, -2.45 V ~ 5.25 Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1275 Categories: Integrated Circuits (ICs) Sampling Rate: 300k Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): ADC1242CIJ; ADS7814PB; ADS7831P; ADS7814U; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781829-LTC1275BCSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V, -2.45 V ~ 5.25 Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1275 Categories: Integrated Circuits (ICs) Sampling Rate: 300k Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): ADC1242CIJ; ADS7814PB; ADS7831P; ADS7814U; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1275BCSW#PBF
781829-LTC1275BCSW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1275BCSW#PBF 781829-LTC1275BCSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781829-LTC1275BCSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V, -2.45 V ~ 5.25 Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1275 Categories: Integrated Circuits (ICs) Sampling Rate: 300k Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): ADC1242CIJ; ADS7814PB; ADS7831P; ADS7814U; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781829-LTC1275BCSW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V, -2.45 V ~ 5.25
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1275
Categories: Integrated Circuits (ICs)
Sampling Rate: 300k
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): ADC1242CIJ; ADS7814PB; ADS7831P; ADS7814U;
Introduction Date: January 24, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781829-LTC1275BCSW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1275BCSW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products