Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273BCN#PBF 781826-LTC1273BCN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781826-LTC1273BCN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1273 Categories: Integrated Circuits (ICs) Sampling Rate: 300k Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): CA3310AE; MAX1066BCUP+; MAX1166BCUP+; CA3310D; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781826-LTC1273BCN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1273 Categories: Integrated Circuits (ICs) Sampling Rate: 300k Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): CA3310AE; MAX1066BCUP+; MAX1166BCUP+; CA3310D; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273BCN#PBF
781826-LTC1273BCN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273BCN#PBF 781826-LTC1273BCN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781826-LTC1273BCN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1273 Categories: Integrated Circuits (ICs) Sampling Rate: 300k Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): CA3310AE; MAX1066BCUP+; MAX1166BCUP+; CA3310D; Introduction Date: January 24, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781826-LTC1273BCN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1273
Categories: Integrated Circuits (ICs)
Sampling Rate: 300k
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): CA3310AE; MAX1066BCUP+; MAX1166BCUP+; CA3310D;
Introduction Date: January 24, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781826-LTC1273BCN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273BCN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604IG#PBF - 126178-LTC1604IG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-SSOP
Packing Method Tube; Tube/Rail
View Details