Manufacturer: Linear Technology
Win Source Part Number: 781817-LTC1265CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Family Name: LTC1265
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Output Voltage MAX: 13V
Input Voltage MIN: 4V
Voltage Input MAX: 13V
Alternative Parts (Cross-Reference): SC4518ISTRT; LSP3171MSAD; SC4519STRT; AP65101WU-7;
Introduction Date: December 22, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 781817-LTC1265CS#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS#PBF |
| Configuration / Function | Buck; Buck, Buck-Boost, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.25 volts |