Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCS8-4.5#PBF 781812-LTC1261LCS8-4.5#PBF

Description
Win Source Part Number: 781812-LTC1261LCS8-4 .5#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1261L Output Voltage: -4.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 5.25V Alternative Parts (Cross-Reference): LTC1261LCS8-4.5; LTC1261LCS8-4.5#TR; LTC1261LCMS8-4.5#TRM ; LTC1261LCMS8-4.5#PBF ; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 781812-LTC1261LCS8-4 .5#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1261L Output Voltage: -4.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 5.25V Alternative Parts (Cross-Reference): LTC1261LCS8-4.5; LTC1261LCS8-4.5#TR; LTC1261LCMS8-4.5#TRM ; LTC1261LCMS8-4.5#PBF ; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCS8-4.5#PBF - 781812-LTC1261LCS8-4.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCS8-4.5#PBF
781812-LTC1261LCS8-4.5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCS8-4.5#PBF 781812-LTC1261LCS8-4.5#PBF
Win Source Part Number: 781812-LTC1261LCS8-4 .5#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1261L Output Voltage: -4.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 5.25V Alternative Parts (Cross-Reference): LTC1261LCS8-4.5; LTC1261LCS8-4.5#TR; LTC1261LCMS8-4.5#TRM ; LTC1261LCMS8-4.5#PBF ; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Win Source Part Number: 781812-LTC1261LCS8-4.5#PBF
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Family Name: LTC1261L
Output Voltage: -4.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.25V
Alternative Parts (Cross-Reference): LTC1261LCS8-4.5; LTC1261LCS8-4.5#TR; LTC1261LCMS8-4.5#TRM; LTC1261LCMS8-4.5#PBF;
Introduction Date: February 16, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781812-LTC1261LCS8-4.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCS8-4.5#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 4.5 volts
Unlock Full Specs
to access all available technical data