Manufacturer: Linear Technology
Win Source Part Number: 781800-LTC1255CN8#PB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 9 V ~ 24 V
Channel Type: Independent
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Family Name: LTC1255
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LTC1255CN8#TR; LTC1255CN8#TRM; LTC1255CN8; LTC1255CS8#TR;
Introduction Date: January 19, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 781800-LTC1255CN8#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC1255CN8#PBF |
| Polarity | N-Channel |