Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CN8#PBF 781799-LTC1250CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781799-LTC1250CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 50pA Voltage - Input Offset: 5μV Family Name: LTC1250 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): TC911ACPA; TC911BCPA; TLC2652AI-14DG4; TLC2652AMFKB; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781799-LTC1250CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 50pA Voltage - Input Offset: 5μV Family Name: LTC1250 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): TC911ACPA; TC911BCPA; TLC2652AI-14DG4; TLC2652AMFKB; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CN8#PBF - 781799-LTC1250CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CN8#PBF
781799-LTC1250CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CN8#PBF 781799-LTC1250CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781799-LTC1250CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 50pA Voltage - Input Offset: 5μV Family Name: LTC1250 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-PDIP SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 1.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): TC911ACPA; TC911BCPA; TLC2652AI-14DG4; TLC2652AMFKB; Introduction Date: January 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781799-LTC1250CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 50pA
Voltage - Input Offset: 5μV
Family Name: LTC1250
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Alternative Parts (Cross-Reference): TC911ACPA; TC911BCPA; TLC2652AI-14DG4; TLC2652AMFKB;
Introduction Date: January 19, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781799-LTC1250CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CN8#PBF
Source Current (IS) 3 milliamps
VOS 0.0050 millivolts
IBIAS 5.00E-5 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1113ACN8#PBF - 1057814-LT1113ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRPBF - 1060037-LT6200CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CMS8#PBF - 1060009-LT6100CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details