Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LIMS8#TRPBF 781797-LTC1199LIMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781797-LTC1199LIMS8# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 2.7 V ~ 4 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 4 V Resolution: 10 Number of Converters: 1 Family Name: LTC1199 Categories: Integrated Circuits (ICs) Sampling Rate: 210k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ADC082S021CIMMX; ADC082S021CIMM; TLC2552IDGKRG4; TLC2552IDGKR; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781797-LTC1199LIMS8# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 2.7 V ~ 4 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 4 V Resolution: 10 Number of Converters: 1 Family Name: LTC1199 Categories: Integrated Circuits (ICs) Sampling Rate: 210k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ADC082S021CIMMX; ADC082S021CIMM; TLC2552IDGKRG4; TLC2552IDGKR; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LIMS8#TRPBF
781797-LTC1199LIMS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LIMS8#TRPBF 781797-LTC1199LIMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781797-LTC1199LIMS8# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 2.7 V ~ 4 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 4 V Resolution: 10 Number of Converters: 1 Family Name: LTC1199 Categories: Integrated Circuits (ICs) Sampling Rate: 210k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ADC082S021CIMMX; ADC082S021CIMM; TLC2552IDGKRG4; TLC2552IDGKR; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781797-LTC1199LIMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 2.7 V ~ 4 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 4 V
Resolution: 10
Number of Converters: 1
Family Name: LTC1199
Categories: Integrated Circuits (ICs)
Sampling Rate: 210k
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): ADC082S021CIMMX; ADC082S021CIMM; TLC2552IDGKRG4; TLC2552IDGKR;
Introduction Date: August 29, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781797-LTC1199LIMS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LIMS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details