Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CS8#TRPBF 781796-LTC1199CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781796-LTC1199CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 4 V ~ 6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 4 V ~ 6 V Resolution: 10 Number of Converters: 1 Family Name: LTC1199 Categories: Integrated Circuits (ICs) Sampling Rate: 450k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADC122S051QIMMX; ADC122S051CIMMX; ADC12H030CIWM; ADC12H030CIWM/NOPB; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781796-LTC1199CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 4 V ~ 6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 4 V ~ 6 V Resolution: 10 Number of Converters: 1 Family Name: LTC1199 Categories: Integrated Circuits (ICs) Sampling Rate: 450k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADC122S051QIMMX; ADC122S051CIMMX; ADC12H030CIWM; ADC12H030CIWM/NOPB; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CS8#TRPBF
781796-LTC1199CS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CS8#TRPBF 781796-LTC1199CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781796-LTC1199CS8#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 4 V ~ 6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 4 V ~ 6 V Resolution: 10 Number of Converters: 1 Family Name: LTC1199 Categories: Integrated Circuits (ICs) Sampling Rate: 450k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADC122S051QIMMX; ADC122S051CIMMX; ADC12H030CIWM; ADC12H030CIWM/NOPB; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781796-LTC1199CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 4 V ~ 6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 4 V ~ 6 V
Resolution: 10
Number of Converters: 1
Family Name: LTC1199
Categories: Integrated Circuits (ICs)
Sampling Rate: 450k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADC122S051QIMMX; ADC122S051CIMMX; ADC12H030CIWM; ADC12H030CIWM/NOPB;
Introduction Date: August 29, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781796-LTC1199CS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199CS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362CS6#TRPBF - 115933-LTC2362CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details