Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-5#TRPBF 781790-LTC1174CS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781790-LTC1174CS8-5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 340mA, 600mA Family Name: LTC1174-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4V Voltage Input MAX: 13.5V Alternative Parts (Cross-Reference): XC9111D161ER; XC9301A322MR; XC9111F491PR-G; XC9110C451ER; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781790-LTC1174CS8-5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 340mA, 600mA Family Name: LTC1174-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4V Voltage Input MAX: 13.5V Alternative Parts (Cross-Reference): XC9111D161ER; XC9301A322MR; XC9111F491PR-G; XC9110C451ER; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-5#TRPBF - 781790-LTC1174CS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-5#TRPBF
781790-LTC1174CS8-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-5#TRPBF 781790-LTC1174CS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781790-LTC1174CS8-5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 340mA, 600mA Family Name: LTC1174-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4V Voltage Input MAX: 13.5V Alternative Parts (Cross-Reference): XC9111D161ER; XC9301A322MR; XC9111F491PR-G; XC9110C451ER; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781790-LTC1174CS8-5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 340mA, 600mA
Family Name: LTC1174-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 4V
Voltage Input MAX: 13.5V
Alternative Parts (Cross-Reference): XC9111D161ER; XC9301A322MR; XC9111F491PR-G; XC9110C451ER;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781790-LTC1174CS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CS8-5#TRPBF
Configuration / Function Buck; Buck, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071HVCT#PBF - 1057718-LT1071HVCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#TRPBF - 089045-LTC3412EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details