Manufacturer: Linear Technology
Win Source Part Number: 781786-LTC1165CS8#PB
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 6 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Family Name: LTC1165
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1165CS8#TR; LTC1165CS8; LTC1165CN8#PBF; LTC1165CN8;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 781786-LTC1165CS8#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC1165CS8#PBF |
| Polarity | N-Channel |