Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-5#PBF 781781-LTC1159IS-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781781-LTC1159IS-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1159-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3151MH-5.0; LM3151MHX-5.0; LM3151MHE-5.0; NJM2811TLA2050; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781781-LTC1159IS-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1159-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3151MH-5.0; LM3151MHX-5.0; LM3151MHE-5.0; NJM2811TLA2050; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-5#PBF - 781781-LTC1159IS-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-5#PBF
781781-LTC1159IS-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-5#PBF 781781-LTC1159IS-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 781781-LTC1159IS-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1159-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3151MH-5.0; LM3151MHX-5.0; LM3151MHE-5.0; NJM2811TLA2050; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781781-LTC1159IS-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Supply Voltage: 4 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LTC1159-5
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LM3151MH-5.0; LM3151MHX-5.0; LM3151MHE-5.0; NJM2811TLA2050;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781781-LTC1159IS-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-5#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270ACT#PBF - 1058104-LT1270ACT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-25#TRMPBF - 1004460-LTC3621IDCB-25#TRMPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details