Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-3.3#PBF 781780-LTC1159IS-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781780-LTC1159IS-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1159-3.3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP3422JRUZ; ADP3422JRU; ISL6324ACRZR5381; RT8106PQW; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781780-LTC1159IS-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1159-3.3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP3422JRUZ; ADP3422JRU; ISL6324ACRZR5381; RT8106PQW; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-3.3#PBF - 781780-LTC1159IS-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-3.3#PBF
781780-LTC1159IS-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-3.3#PBF 781780-LTC1159IS-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 781780-LTC1159IS-3.3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 40 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1159-3.3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP3422JRUZ; ADP3422JRU; ISL6324ACRZR5381; RT8106PQW; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781780-LTC1159IS-3.3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Supply Voltage: 4 V ~ 40 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LTC1159-3.3
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): ADP3422JRUZ; ADP3422JRU; ISL6324ACRZR5381; RT8106PQW;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781780-LTC1159IS-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1159IS-3.3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details