Manufacturer: Linear Technology
Win Source Part Number: 781777-LTC1155IN8#PB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Family Name: LTC1155
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LTC1155IN8; LTC1155IS8; LTC1155IS8#TR; LTC1155IS8#PBF;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 781777-LTC1155IN8#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC1155IN8#PBF |
| Polarity | N-Channel |