Manufacturer: Linear Technology
Win Source Part Number: 781776-LTC1154CN8#PB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Family Name: LTC1154
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): FAN7081MX_GF085; IRS2128S; IRS21281STRPbF; IRS2128SPbF;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 781776-LTC1154CN8#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC1154CN8#PBF |
| Polarity | N-Channel |