Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC1153CN8#PBF 781774-LTC1153CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781774-LTC1153CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Overvoltage Protection, Circuit Breaker Operating Supply Voltage: 4.5 V ~ 18 V Family Name: LTC1153 Categories: Integrated Circuits (ICs) Operating Supply Current: 180μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1153CN8; LTC1153CS8PBF; LTC1153CS8#PBF; LTC1153CS8; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781774-LTC1153CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Overvoltage Protection, Circuit Breaker Operating Supply Voltage: 4.5 V ~ 18 V Family Name: LTC1153 Categories: Integrated Circuits (ICs) Operating Supply Current: 180μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1153CN8; LTC1153CS8PBF; LTC1153CS8#PBF; LTC1153CS8; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC1153CN8#PBF - 781774-LTC1153CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC1153CN8#PBF
781774-LTC1153CN8#PBF
PMIC - PMIC - Power Management - Specialized - LTC1153CN8#PBF 781774-LTC1153CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781774-LTC1153CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Overvoltage Protection, Circuit Breaker Operating Supply Voltage: 4.5 V ~ 18 V Family Name: LTC1153 Categories: Integrated Circuits (ICs) Operating Supply Current: 180μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1153CN8; LTC1153CS8PBF; LTC1153CS8#PBF; LTC1153CS8; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781774-LTC1153CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Applications: Overvoltage Protection, Circuit Breaker
Operating Supply Voltage: 4.5 V ~ 18 V
Family Name: LTC1153
Categories: Integrated Circuits (ICs)
Operating Supply Current: 180μA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LTC1153CN8; LTC1153CS8PBF; LTC1153CS8#PBF; LTC1153CS8;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781774-LTC1153CN8#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC1153CN8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRPBF - 1062174-LTC2909CTS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRPBF - 115822-LTC2908CDDB-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC2904CTS8#TRPBF - 111180-LTC2904CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details