Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CN8#PBF 781773-LTC1152CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781773-LTC1152CN8#PB F Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 10pA Voltage - Input Offset: 1μV Family Name: LTC1152 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 700kHz Dual Supply Voltage (±): 2.7 V ~ 14 V, ±1.35 V ~ 7 V Alternative Parts (Cross-Reference): OPA734AIDBVRG4; OPA735AIDR; OPA735AID; OPA734AID; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781773-LTC1152CN8#PB F Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 10pA Voltage - Input Offset: 1μV Family Name: LTC1152 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 700kHz Dual Supply Voltage (±): 2.7 V ~ 14 V, ±1.35 V ~ 7 V Alternative Parts (Cross-Reference): OPA734AIDBVRG4; OPA735AIDR; OPA735AID; OPA734AID; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CN8#PBF - 781773-LTC1152CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CN8#PBF
781773-LTC1152CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CN8#PBF 781773-LTC1152CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781773-LTC1152CN8#PB F Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 10pA Voltage - Input Offset: 1μV Family Name: LTC1152 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.2mA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 700kHz Dual Supply Voltage (±): 2.7 V ~ 14 V, ±1.35 V ~ 7 V Alternative Parts (Cross-Reference): OPA734AIDBVRG4; OPA735AIDR; OPA735AID; OPA734AID; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781773-LTC1152CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 10pA
Voltage - Input Offset: 1μV
Family Name: LTC1152
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.2mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 700kHz
Dual Supply Voltage (±): 2.7 V ~ 14 V, ±1.35 V ~ 7 V
Alternative Parts (Cross-Reference): OPA734AIDBVRG4; OPA735AIDR; OPA735AID; OPA734AID;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781773-LTC1152CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152CN8#PBF
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
IBIAS 1.00E-5 µA
GBW 0.7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS8#TRPBF - 1061252-LTC2050IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8#TRPBF - 1057933-LT1167IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#TRPBF - 1058254-LT1396CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 - 070888-LF398N8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details