Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8#PBF 781771-LTC1150CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781771-LTC1150CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Zero-Drift Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Family Name: LTC1150 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-PDIP SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 32 V, ±2.38 V ~ 16 V Alternative Parts (Cross-Reference): TC901COA; TC901CPA; LTC1150CN8; LTC1150CS8#TR; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781771-LTC1150CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Zero-Drift Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Family Name: LTC1150 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-PDIP SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 32 V, ±2.38 V ~ 16 V Alternative Parts (Cross-Reference): TC901COA; TC901CPA; LTC1150CN8; LTC1150CS8#TR; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8#PBF - 781771-LTC1150CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8#PBF
781771-LTC1150CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8#PBF 781771-LTC1150CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781771-LTC1150CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Zero-Drift Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Family Name: LTC1150 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-PDIP SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 32 V, ±2.38 V ~ 16 V Alternative Parts (Cross-Reference): TC901COA; TC901CPA; LTC1150CN8; LTC1150CS8#TR; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781771-LTC1150CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Zero-Drift
Current - Input Bias: 10pA
Voltage - Input Offset: 0.5μV
Family Name: LTC1150
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 2.5MHz
Dual Supply Voltage (±): 4.75 V ~ 32 V, ±2.38 V ~ 16 V
Alternative Parts (Cross-Reference): TC901COA; TC901CPA; LTC1150CN8; LTC1150CS8#TR;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781771-LTC1150CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8#PBF
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-5 µA
GBW 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8#TRPBF - 1057930-LT1167AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-10#TRPBF - 1060136-LT6600CS8-10#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8 - 072144-LT1001CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0180 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details