Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS#PBF 781770-LTC1149CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781770-LTC1149CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: Up to 48V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1149 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LTC1149CS#TR; LTC1149CS; LTC1149CN; LTC1149CN#PBF; Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781770-LTC1149CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: Up to 48V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1149 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LTC1149CS#TR; LTC1149CS; LTC1149CN; LTC1149CN#PBF; Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS#PBF - 781770-LTC1149CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS#PBF
781770-LTC1149CS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS#PBF 781770-LTC1149CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 781770-LTC1149CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: Up to 48V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1149 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LTC1149CS#TR; LTC1149CS; LTC1149CN; LTC1149CN#PBF; Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781770-LTC1149CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Supply Voltage: Up to 48V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1149
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LTC1149CS#TR; LTC1149CS; LTC1149CN; LTC1149CN#PBF;
Introduction Date: August 26, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781770-LTC1149CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1149CS#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE#TR - 087468-LT3430EFE#TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details