Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS-3.3#PBF 781768-LTC1148LCS-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781768-LTC1148LCS-3. 3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1148 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): NJW4196GM1-A; PSA60; PSA60TR; LTC1148HVCS-3.3#TR; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781768-LTC1148LCS-3. 3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1148 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): NJW4196GM1-A; PSA60; PSA60TR; LTC1148HVCS-3.3#TR; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS-3.3#PBF - 781768-LTC1148LCS-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS-3.3#PBF
781768-LTC1148LCS-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS-3.3#PBF 781768-LTC1148LCS-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 781768-LTC1148LCS-3. 3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 20 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1148 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): NJW4196GM1-A; PSA60; PSA60TR; LTC1148HVCS-3.3#TR; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781768-LTC1148LCS-3.3#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Supply Voltage: 3.5 V ~ 20 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1148
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): NJW4196GM1-A; PSA60; PSA60TR; LTC1148HVCS-3.3#TR;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781768-LTC1148LCS-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148LCS-3.3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data