Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8#PBF 781762-LTC1147LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781762-LTC1147LCS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1147 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): MAX652CSA+; MAX1651CSA-T; MAX1649CSA; RT9214PSP; Introduction Date: July 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781762-LTC1147LCS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1147 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): MAX652CSA+; MAX1651CSA-T; MAX1649CSA; RT9214PSP; Introduction Date: July 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8#PBF - 781762-LTC1147LCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8#PBF
781762-LTC1147LCS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8#PBF 781762-LTC1147LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781762-LTC1147LCS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1147 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): MAX652CSA+; MAX1651CSA-T; MAX1649CSA; RT9214PSP; Introduction Date: July 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781762-LTC1147LCS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable
Supply Voltage: 3.5 V ~ 14 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC1147
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): MAX652CSA+; MAX1651CSA-T; MAX1649CSA; RT9214PSP;
Introduction Date: July 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781762-LTC1147LCS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data