Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144IN8#PBF 781760-LTC1144IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781760-LTC1144IN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 4kHz ~ 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 50mA Family Name: LTC1144 Output Voltage: -Vin, 2Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): LTC1144IN8; LTC1144IS8; LTC1144IS8#TR; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781760-LTC1144IN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 4kHz ~ 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 50mA Family Name: LTC1144 Output Voltage: -Vin, 2Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): LTC1144IN8; LTC1144IS8; LTC1144IS8#TR; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144IN8#PBF - 781760-LTC1144IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144IN8#PBF
781760-LTC1144IN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144IN8#PBF 781760-LTC1144IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781760-LTC1144IN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 4kHz ~ 10kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 50mA Family Name: LTC1144 Output Voltage: -Vin, 2Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): LTC1144IN8; LTC1144IS8; LTC1144IS8#TR; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781760-LTC1144IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 4kHz ~ 10kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 50mA
Family Name: LTC1144
Output Voltage: -Vin, 2Vin, Vin/2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 2V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LTC1144IN8; LTC1144IS8; LTC1144IS8#TR;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781760-LTC1144IN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144IN8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261LCS8-4#PBF - 781813-LTC1261LCS8-4#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3633AIFE-1#PBF - 1022201-LTC3633AIFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; TSSOP
View Details