Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG#TRPBF 781758-LTC1142HVCG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781758-LTC1142HVCG#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 18 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1142HV Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): Si9150DY; BD9853AFV-E2; Si9150DY-T1-E3; Si9150DY-T1; Introduction Date: November 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781758-LTC1142HVCG#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 18 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1142HV Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): Si9150DY; BD9853AFV-E2; Si9150DY-T1-E3; Si9150DY-T1; Introduction Date: November 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG#TRPBF - 781758-LTC1142HVCG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG#TRPBF
781758-LTC1142HVCG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG#TRPBF 781758-LTC1142HVCG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781758-LTC1142HVCG#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 18 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1142HV Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): Si9150DY; BD9853AFV-E2; Si9150DY-T1-E3; Si9150DY-T1; Introduction Date: November 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781758-LTC1142HVCG#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Supply Voltage: 3.5 V ~ 18 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1142HV
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): Si9150DY; BD9853AFV-E2; Si9150DY-T1-E3; Si9150DY-T1;
Introduction Date: November 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781758-LTC1142HVCG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data