Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG-ADJ#PBF 781757-LTC1142HVCG-ADJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781757-LTC1142HVCG-A DJ#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 18 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1142HV Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): Si9150DY; BD9853AFV-E2; Si9150DY-T1-E3; Si9150DY-T1; Introduction Date: November 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781757-LTC1142HVCG-A DJ#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 18 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1142HV Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): Si9150DY; BD9853AFV-E2; Si9150DY-T1-E3; Si9150DY-T1; Introduction Date: November 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG-ADJ#PBF - 781757-LTC1142HVCG-ADJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG-ADJ#PBF
781757-LTC1142HVCG-ADJ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG-ADJ#PBF 781757-LTC1142HVCG-ADJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 781757-LTC1142HVCG-A DJ#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 250kHz Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 18 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1142HV Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): Si9150DY; BD9853AFV-E2; Si9150DY-T1-E3; Si9150DY-T1; Introduction Date: November 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781757-LTC1142HVCG-ADJ#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Supply Voltage: 3.5 V ~ 18 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1142HV
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): Si9150DY; BD9853AFV-E2; Si9150DY-T1-E3; Si9150DY-T1;
Introduction Date: November 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781757-LTC1142HVCG-ADJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142HVCG-ADJ#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data