Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1094ACN#PBF 781751-LTC1094ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781751-LTC1094ACN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 4.5V, 10V Data Interface: Serial Resolution (Bits): 10 b Family Name: LTC1094 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1094ACN; MAX149BEAP; MAX148BCAP+T; MAX149BCPP+; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781751-LTC1094ACN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 4.5V, 10V Data Interface: Serial Resolution (Bits): 10 b Family Name: LTC1094 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1094ACN; MAX149BEAP; MAX148BCAP+T; MAX149BCPP+; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1094ACN#PBF
781751-LTC1094ACN#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1094ACN#PBF 781751-LTC1094ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781751-LTC1094ACN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 4.5V, 10V Data Interface: Serial Resolution (Bits): 10 b Family Name: LTC1094 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1094ACN; MAX149BEAP; MAX148BCAP+T; MAX149BCPP+; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781751-LTC1094ACN#PBF
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±5V, 4.5V, 10V
Data Interface: Serial
Resolution (Bits): 10 b
Family Name: LTC1094
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): LTC1094ACN; MAX149BEAP; MAX148BCAP+T; MAX149BCPP+;
Introduction Date: October 20, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781751-LTC1094ACN#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1094ACN#PBF
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products