Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CN#PBF 781724-LTC1053CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781724-LTC1053CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1053 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-PDIP SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): LTC1053CN; LTC1053CSW#TRM; LTC1053CS; LTC1053CSW#TR; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781724-LTC1053CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1053 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-PDIP SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): LTC1053CN; LTC1053CSW#TRM; LTC1053CS; LTC1053CSW#TR; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CN#PBF - 781724-LTC1053CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CN#PBF
781724-LTC1053CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CN#PBF 781724-LTC1053CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781724-LTC1053CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1053 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-PDIP SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): LTC1053CN; LTC1053CSW#TRM; LTC1053CS; LTC1053CSW#TR; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781724-LTC1053CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: Zero-Drift
Current - Input Bias: 15pA
Voltage - Input Offset: 0.5μV
Family Name: LTC1053
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 14-PDIP
SR - Slew Rate: 4 V/μs
GBP - Gain Bandwidth Product: 2.5MHz
Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1053CN; LTC1053CSW#TRM; LTC1053CS; LTC1053CSW#TR;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781724-LTC1053CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CN#PBF
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.50E-5 µA
GBW 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8#TRPBF - 1060411-LTC1150CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6-10#TRPBF - 1060089-LT6230IS6-10#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details