Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW#PBF 781723-LTC1051CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781723-LTC1051CSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1051 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SO SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): TC913ACPA; TC913BCPAG; TC913BCPA; TC913BCOA713; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781723-LTC1051CSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1051 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SO SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): TC913ACPA; TC913BCPAG; TC913BCPA; TC913BCOA713; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW#PBF - 781723-LTC1051CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW#PBF
781723-LTC1051CSW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW#PBF 781723-LTC1051CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781723-LTC1051CSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1051 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SO SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 2.5MHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): TC913ACPA; TC913BCPAG; TC913BCPA; TC913BCOA713; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781723-LTC1051CSW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Zero-Drift
Current - Input Bias: 15pA
Voltage - Input Offset: 0.5μV
Family Name: LTC1051
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 16-SO
SR - Slew Rate: 4 V/μs
GBP - Gain Bandwidth Product: 2.5MHz
Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Alternative Parts (Cross-Reference): TC913ACPA; TC913BCPAG; TC913BCPA; TC913BCOA713;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781723-LTC1051CSW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW#PBF
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.50E-5 µA
GBW 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884ACS8#PBF - 1058859-LT1884ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498IS8#TRPBF - 1058382-LT1498IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#PBF - 020340-LT1807IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IMS#PBF - 020375-LT1991IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details